Kyocera Corporation Automotive SMD 15uF 10V Capacitor NOJB156M010RWJ

Description
Cap Niobium 15uF 10V 20% (3.5 X 2.8 X 1.9mm) SMD 2 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB156M010RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 10V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB156M010RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Niobium 15uF 10V 20% (3.5 X 2.8 X 1.9mm) SMD 2 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB156M010RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 10V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB156M010RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 15uF 10V Capacitor
67-NOJB156M010RWJ
Automotive SMD 15uF 10V Capacitor 67-NOJB156M010RWJ
Cap Niobium 15uF 10V 20% (3.5 X 2.8 X 1.9mm) SMD 2 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB156M010RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 10V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB156M010RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 15uF 10V 20% (3.5 X 2.8 X 1.9mm) SMD 2 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB156M010RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 10V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB156M010RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - 478-NOJB156M010RWJCT-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJB156M010RWJCT-ND
Niobium Oxide Capacitors 478-NOJB156M010RWJCT-ND
15µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 2 Ohms

15µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 2 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOJB156M010RWJTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJB156M010RWJTR-ND
Niobium Oxide Capacitors 478-NOJB156M010RWJTR-ND
15µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 2 Ohms

15µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 2 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOJB156M010RWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJB156M010RWJDKR-ND
Niobium Oxide Capacitors 478-NOJB156M010RWJDKR-ND
15µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 2 Ohms

15µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 2 Ohms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOJB156M010RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJB156M010RWJ
Capacitors - Niobium Oxide Capacitors NOJB156M010RWJ
CAP NIOB OXIDE 15UF 20% 10V 1210

CAP NIOB OXIDE 15UF 20% 10V 1210

Supplier's Site
Capacitor Niobium Oxide 15Uf, 10V, 20%, 1210; Capacitance Kyocera Avx - 58M1698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 15Uf, 10V, 20%, 1210; Capacitance Kyocera Avx
58M1698
Capacitor Niobium Oxide 15Uf, 10V, 20%, 1210; Capacitance Kyocera Avx 58M1698
CAPACITOR NIOBIUM OXIDE 15UF, 10V, 20%, 1210; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 15UF, 10V, 20%, 1210; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:2ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 15Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx - 92K7491 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx
92K7491
Cap, 15Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx 92K7491
CAP, 15µF, 10V, 20%, 1210, SMD; Capacitance:15µF; Voltage Rating:10V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:2ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes

CAP, 15µF, 10V, 20%, 1210, SMD; Capacitance:15µF; Voltage Rating:10V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:2ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJB156M010RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB156M010RWJ
Niobium Oxide Capacitors NOJB156M010RWJ
CAP NIOB OXIDE 15UF 20% 10V 1210

CAP NIOB OXIDE 15UF 20% 10V 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOJB156M010RWJ 478-NOJB156M010RWJCT-ND 478-NOJB156M010RWJDKR-ND NOJB156M010RWJ 58M1698 92K7491 NOJB156M010RWJ
Product Name Automotive SMD 15uF 10V Capacitor Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 15Uf, 10V, 20%, 1210; Capacitance Kyocera Avx Cap, 15Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 226XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details