47µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 1.6 Ohms
CAP NIOB OXIDE 47UF 20% 4V 1210 Product overview: NOJB476M004RWJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB476M004RWJ can be used for catalog matching and distributor lookup.
CAP NIOB OXIDE 47UF 20% 4V 1210
CAP NIOB OXIDE 47UF 20% 4V 1210
CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):4V; ESR:1.6ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes
CAP, 47µF, 4V, 20%, 1210, SMD; Capacitance:47µF; Voltage Rating:4V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.6ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3207-2-ND | 67-NOJB476M004RWJ | NOJB476M004RWJ | NOJB476M004RWJ | 53J7323 | 92K7494 |
| Product Name | Niobium Oxide Capacitors | 47UF 4V Capacitor | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210, Full Reel; Capacitance Kyocera Avx | Cap, 47Μf, 4V, 20%, 1210, Smd; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ? to 105 C (? to 221 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |