CAP NIOB OXID 47UF 20% 6.3V 2312
CAPACITOR NIOBIUM OXIDE 47UF, 6.3V, 20%, 2312, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; ESR:0.5ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes
CAP NIOB OXID 47UF 20% 6.3V 2312
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NOJC476M006SWJ | 87K6813 | NOJC476M006SWJ |
| Product Name | Niobium Oxide Capacitors | Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 2312, Full Reel; Capacitance Kyocera Avx | Capacitors - Niobium Oxide Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Configuration / Form Factor | Chip Capacitor | ||
| RoHS Compliant | Yes |