Kyocera Corporation 8.2PF 200V Capacitor SA052A8R2DAA

Description
CAP CER 8.2PF 200V NP0 AXIAL Product overview: SA052A8R2DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA052A8R2DAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 8.2PF 200V NP0 AXIAL Product overview: SA052A8R2DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA052A8R2DAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.2PF 200V Capacitor
60-SA052A8R2DAA
8.2PF 200V Capacitor 60-SA052A8R2DAA
CAP CER 8.2PF 200V NP0 AXIAL Product overview: SA052A8R2DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA052A8R2DAA can be used for catalog matching and distributor lookup.

CAP CER 8.2PF 200V NP0 AXIAL Product overview: SA052A8R2DAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 8.2PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA052A8R2DAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SA052A8R2DAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA052A8R2DAA-ND
Ceramic Capacitors SA052A8R2DAA-ND
8.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

8.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303778-SA052A8R2DAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303778-SA052A8R2DAA
Capacitors - Ceramic Capacitors 1303778-SA052A8R2DAA
Win Source Part Number: 1303778-SA052A8R2DAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 8.2 pF Tolerance: ±0.5pF Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.091" Dia x 0.118" L (2.30mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1303778-SA052A8R2DAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 8.2 pF
Tolerance: ±0.5pF
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.091" Dia x 0.118" L (2.30mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Cap,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx - 56K3394 - Newark, An Avnet Company
Chicago, IL, United States
Cap,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx
56K3394
Cap,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx 56K3394
CAP,Ceramic,8.2pF,20 0VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: Yes

CAP,Ceramic,8.2pF,200VDC,.5-pF Tol,.5+pf Tol,NP0-TC Code RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - SA052A8R2DAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA052A8R2DAA
Ceramic Capacitors SA052A8R2DAA
CAP CER 8.2PF 200V NP0 AXIAL

CAP CER 8.2PF 200V NP0 AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SA052A8R2DAA SA052A8R2DAA-ND 1303778-SA052A8R2DAA 56K3394 SA052A8R2DAA
Product Name 8.2PF 200V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Cap,ceramic,8.2Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,np0-Tc Code Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 8.20E-6 microF 8.20E-6 microF 8.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105MTB063KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details