AVX Corporation Ceramic Capacitors - SA101A221JAR SA101A221JAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 893452-SA101A221JAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Other Part Number: 478-5197-2, SA101A221JAR-ND, 478-5197-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 893452-SA101A221JAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Other Part Number: 478-5197-2, SA101A221JAR-ND, 478-5197-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A221JAR - 893452-SA101A221JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SA101A221JAR
893452-SA101A221JAR
Ceramic Capacitors - SA101A221JAR 893452-SA101A221JAR
Manufacturer: AVX Corporation Win Source Part Number: 893452-SA101A221JAR Series: SpinGuard® SA Operating Temperature Range: -55°C ~ 125°C Features: 220 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial Package: Axial Package: Reel - TR Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Other Part Number: 478-5197-2, SA101A221JAR-ND, 478-5197-1

Manufacturer: AVX Corporation
Win Source Part Number: 893452-SA101A221JAR
Series: SpinGuard® SA
Operating Temperature Range: -55°C ~ 125°C
Features: 220 pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Package: Axial
Package: Reel - TR
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Other Part Number: 478-5197-2, SA101A221JAR-ND, 478-5197-1

Buy Now Datasheet
Singapore, Singapore
220PF 100V Capacitor
60-SA101A221JAR
220PF 100V Capacitor 60-SA101A221JAR
CAP CER 220PF 100V C0G/NP0 AXIAL Product overview: SA101A221JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A221JAR can be used for catalog matching and distributor lookup.

CAP CER 220PF 100V C0G/NP0 AXIAL Product overview: SA101A221JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A221JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-5197-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5197-2-ND
Ceramic Capacitors 478-5197-2-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - 478-5197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5197-1-ND
Ceramic Capacitors 478-5197-1-ND
220pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

220pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Ceramic Capacitors - SA101A221JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA101A221JAR
Ceramic Capacitors SA101A221JAR
CAP CER 220PF 100V C0G/NP0 AXIAL

CAP CER 220PF 100V C0G/NP0 AXIAL

Supplier's Site Datasheet
Ceramic Capacitor 220Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx - 96M0960 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx
96M0960
Ceramic Capacitor 220Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx 96M0960
CERAMIC CAPACITOR 220PF 100V, C0G, 5%, AXIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 100V, C0G, 5%, AXIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:Axial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 220Pf, 100V, Axial; Capacitance Kyocera Avx - 70K4311 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 220Pf, 100V, Axial; Capacitance Kyocera Avx
70K4311
Cap, Mlcc, C0G, 220Pf, 100V, Axial; Capacitance Kyocera Avx 70K4311
CAP, MLCC, C0G, 220PF, 100V, AXIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

CAP, MLCC, C0G, 220PF, 100V, AXIAL; Capacitance:220pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 893452-SA101A221JAR 60-SA101A221JAR 478-5197-2-ND SA101A221JAR 96M0960 70K4311
Product Name Ceramic Capacitors - SA101A221JAR 220PF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 220Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx Cap, Mlcc, C0G, 220Pf, 100V, Axial; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole Through Hole Through Hole; Through Hole
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Axial Leaded Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M39014/011316 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers