Kyocera Corporation Automotive SMD 68uF 6.3V Capacitor NOSC686M006R0200

Description
Cap Niobium 68uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.2 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSC686M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSC686M006R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Niobium 68uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.2 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSC686M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSC686M006R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 68uF 6.3V Capacitor
67-NOSC686M006R0200
Automotive SMD 68uF 6.3V Capacitor 67-NOSC686M006R0200
Cap Niobium 68uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.2 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSC686M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSC686M006R0200 can be used for catalog matching and distributor lookup.

Cap Niobium 68uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.2 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSC686M006R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 6.3V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSC686M006R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - 478-NOSC686M006R0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSC686M006R0200DKR-ND
Niobium Oxide Capacitors 478-NOSC686M006R0200DKR-ND
68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms

68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOSC686M006R0200TR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSC686M006R0200TR-ND
Niobium Oxide Capacitors 478-NOSC686M006R0200TR-ND
68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms

68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOSC686M006R0200CT-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSC686M006R0200CT-ND
Niobium Oxide Capacitors 478-NOSC686M006R0200CT-ND
68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms

68µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 200 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - NOSC686M006R0200 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSC686M006R0200
Niobium Oxide Capacitors NOSC686M006R0200
CAP NIOB OXID 68UF 20% 6.3V 2312

CAP NIOB OXID 68UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSC686M006R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSC686M006R0200
Capacitors - Niobium Oxide Capacitors NOSC686M006R0200
CAP NIOB OXID 68UF 20% 6.3V 2312

CAP NIOB OXID 68UF 20% 6.3V 2312

Supplier's Site
Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx - 36K5676 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx
36K5676
Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx 36K5676
CAPACITOR NIOBIUM OXIDE 68UF, 6.3V, 20%, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 68UF, 6.3V, 20%, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOSC686M006R0200 478-NOSC686M006R0200DKR-ND 478-NOSC686M006R0200TR-ND NOSC686M006R0200 NOSC686M006R0200 36K5676
Product Name Automotive SMD 68uF 6.3V Capacitor Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 68Uf, 6.3V, 20%, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 334K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details