47µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 1.6 Ohms
47µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 1.6 Ohms
CAP NIOB OXID 47UF 20% 6.3V 1206 Product overview: NLJA476M006R1600 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NLJA476M006R1600 can be used for catalog matching and distributor lookup.
CAP NIOB OXID 47UF 20% 6.3V 1206
CAP NIOB OXID 47UF 20% 6.3V 1206
CAPACITOR NIOBIUM OXIDE 47UF, 6.3V, 20%, 1206, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; ESR:1.6ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:1.6mmRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-5652-2-ND | 67-NLJA476M006R1600 | NLJA476M006R1600 | NLJA476M006R1600 | 11R8365 |
| Product Name | Niobium Oxide Capacitors | 47UF 6.3V Capacitor | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |