CAP NIOB OXID 47UF 20% 10V 2312
CAP NIOB OXID 47UF 20% 10V 2312
OXICAP ROHS COMPLIANT: YES
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NOJC476M010RWJV | NOJC476M010RWJV | 54X5414 |
| Product Name | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Oxicap Rohs Compliant Kyocera Avx |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrolytic Capacitors | Niobium / Niobium Oxide | ||
| Capacitance Range | 47 microF | 47 microF | |
| Technology | Single-Layer | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) |