Kyocera Corporation Niobium Oxide Capacitors NOJY157M006RWJ

Description
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms
Request a Quote Datasheet
Description
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJY157M006RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJY157M006RWJ-ND
Niobium Oxide Capacitors NOJY157M006RWJ-ND
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms

150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 150uF 6.3V Capacitor
67-NOJY157M006RWJ
Automotive SMD 150uF 6.3V Capacitor 67-NOJY157M006RWJ
Cap Niobium 150uF 6.3V 20% (7.3 X 4.3 X 2mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJY157M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJY157M006RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 150uF 6.3V 20% (7.3 X 4.3 X 2mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJY157M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJY157M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJY157M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJY157M006RWJ
Capacitors - Niobium Oxide Capacitors NOJY157M006RWJ
CAP NIOB OXI 150UF 20% 6.3V 2917

CAP NIOB OXI 150UF 20% 6.3V 2917

Supplier's Site
Niobium Oxide Capacitors - NOJY157M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJY157M006RWJ
Niobium Oxide Capacitors NOJY157M006RWJ
CAP NIOB OXI 150UF 20% 6.3V 2917

CAP NIOB OXI 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx - 22K1456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
22K1456
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx 22K1456
CAPACITOR NIOBIUM OXIDE 150UF 6.3V, 20%, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; ESR:0.4ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Height:2mmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 150UF 6.3V, 20%, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; ESR:0.4ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Height:2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number NOJY157M006RWJ-ND 67-NOJY157M006RWJ NOJY157M006RWJ NOJY157M006RWJ 22K1456
Product Name Niobium Oxide Capacitors Automotive SMD 150uF 6.3V Capacitor Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101823T035DJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 82000 microF
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100470JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details