Kyocera Corporation Niobium Oxide Capacitors NOSC107M002R0150

Description
CAP NIOB OXI 100UF 20% 2.5V 2312
Datasheet
Description
CAP NIOB OXI 100UF 20% 2.5V 2312
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOSC107M002R0150 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSC107M002R0150
Niobium Oxide Capacitors NOSC107M002R0150
CAP NIOB OXI 100UF 20% 2.5V 2312

CAP NIOB OXI 100UF 20% 2.5V 2312

Supplier's Site Datasheet
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312; Capacitance Kyocera Avx - 10R5801 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312; Capacitance Kyocera Avx
10R5801
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312; Capacitance Kyocera Avx 10R5801
CAPACITOR NIOBIUM OXIDE 100UF 2.5V, 20%, 2312; Capacitance:100µF; Voltage(DC):2.5V; ESR:0.15ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 100UF 2.5V, 20%, 2312; Capacitance:100µF; Voltage(DC):2.5V; ESR:0.15ohm; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:6mm RoHS Compliant: Yes

Supplier's Site
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312; Capacitance Kyocera Avx - 53J7385 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312; Capacitance Kyocera Avx
53J7385
Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312; Capacitance Kyocera Avx 53J7385
CAPACITOR NIOBIUM OXIDE 100UF 2.5V, 20%, 2312; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 100UF 2.5V, 20%, 2312; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number NOSC107M002R0150 10R5801 53J7385
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312; Capacitance Kyocera Avx Capacitor Niobium Oxide 100Uf 2.5V, 20%, 2312; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 100 microF 100 microF 100 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details