Kyocera Corporation Ceramic Capacitors SA101A821JAR

Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A821JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A821JAR-ND
Ceramic Capacitors SA101A821JAR-ND
820pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

820pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1303765-SA101A821JAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1303765-SA101A821JAR
Capacitors - Ceramic Capacitors 1303765-SA101A821JAR
Win Source Part Number: 1303765-SA101A821JAR Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 820 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX

Win Source Part Number: 1303765-SA101A821JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 820 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
820pF 100V Capacitor
60-SA101A821JAR
820pF 100V Capacitor 60-SA101A821JAR
Cap Ceramic 820pF 100V C0G 5% Axial 125°C T/R Product overview: SA101A821JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A821JAR can be used for catalog matching and distributor lookup.

Cap Ceramic 820pF 100V C0G 5% Axial 125°C T/R Product overview: SA101A821JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A821JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Ceramic 820Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx - 56K3404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx
56K3404
Capacitor Ceramic 820Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx 56K3404
CAPACITOR CERAMIC 820PF 100V, C0G, 5%, AXIAL; Capacitance:820pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF 100V, C0G, 5%, AXIAL; Capacitance:820pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - SA101A821JAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101A821JAR
Capacitors - Ceramic Capacitors SA101A821JAR
CAP CER 820PF 100V NP0 AXIAL

CAP CER 820PF 100V NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SA101A821JAR-ND 1303765-SA101A821JAR 60-SA101A821JAR 56K3404 SA101A821JAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 820pF 100V Capacitor Capacitor Ceramic 820Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details