Kyocera Corporation Capacitors - Niobium Oxide Capacitors NOSE337M006R0080

Description
Win Source Part Number: 995779-NOSE337M006R0 080 Category: Capacitors>Niobium Oxide Capacitors Series: OxiCap® NOS Features: Low ESR Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 80 mOhms Manufacturer Size Code: E Current - Leakage: 39.6 µA Dissipation Factor: 12% Package / Case: 2917 (7343 Metric) Supplier Device Package: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-3251-2,478-3251- 6,478-3251-1
Request a Quote Datasheet
Description
Win Source Part Number: 995779-NOSE337M006R0 080 Category: Capacitors>Niobium Oxide Capacitors Series: OxiCap® NOS Features: Low ESR Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 80 mOhms Manufacturer Size Code: E Current - Leakage: 39.6 µA Dissipation Factor: 12% Package / Case: 2917 (7343 Metric) Supplier Device Package: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-3251-2,478-3251- 6,478-3251-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Niobium Oxide Capacitors - 995779-NOSE337M006R0080 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Niobium Oxide Capacitors
995779-NOSE337M006R0080
Capacitors - Niobium Oxide Capacitors 995779-NOSE337M006R0080
Win Source Part Number: 995779-NOSE337M006R0 080 Category: Capacitors>Niobium Oxide Capacitors Series: OxiCap® NOS Features: Low ESR Package: Tape & Reel Height - Seated (Max): 0.169" (4.30mm) Standard Package: 400 Mounting: SMD (SMT) Capacitance: 330 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 80 mOhms Manufacturer Size Code: E Current - Leakage: 39.6 µA Dissipation Factor: 12% Package / Case: 2917 (7343 Metric) Supplier Device Package: 2917 (7343 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Mfr: KYOCERA AVX Other Names: 478-3251-2,478-3251- 6,478-3251-1

Win Source Part Number: 995779-NOSE337M006R0080
Category: Capacitors>Niobium Oxide Capacitors
Series: OxiCap® NOS
Features: Low ESR
Package: Tape & Reel
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 400
Mounting: SMD (SMT)
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 80 mOhms
Manufacturer Size Code: E
Current - Leakage: 39.6 µA
Dissipation Factor: 12%
Package / Case: 2917 (7343 Metric)
Supplier Device Package: 2917 (7343 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Mfr: KYOCERA AVX
Other Names: 478-3251-2,478-3251-6,478-3251-1

Buy Now Datasheet
Niobium Oxide Capacitors - 478-3251-6-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3251-6-ND
Niobium Oxide Capacitors 478-3251-6-ND
330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms

330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-3251-1-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3251-1-ND
Niobium Oxide Capacitors 478-3251-1-ND
330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms

330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-3251-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-3251-2-ND
Niobium Oxide Capacitors 478-3251-2-ND
330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms

330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 80 mOhms

Buy Now Datasheet
Singapore, Singapore
330UF 6.3V Capacitor
67-NOSE337M006R0080
330UF 6.3V Capacitor 67-NOSE337M006R0080
CAP NIOB OXI 330UF 20% 6.3V 2917 Product overview: NOSE337M006R0080 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSE337M006R0080 can be used for catalog matching and distributor lookup.

CAP NIOB OXI 330UF 20% 6.3V 2917 Product overview: NOSE337M006R0080 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSE337M006R0080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSE337M006R0080 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSE337M006R0080
Capacitors - Niobium Oxide Capacitors NOSE337M006R0080
CAP NIOB OXI 330UF 20% 6.3V 2917

CAP NIOB OXI 330UF 20% 6.3V 2917

Supplier's Site
Niobium Oxide Capacitors - NOSE337M006R0080 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSE337M006R0080
Niobium Oxide Capacitors NOSE337M006R0080
CAP NIOB OXI 330UF 20% 6.3V 2917

CAP NIOB OXI 330UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2717; Capacitance Kyocera Avx - 10R5806 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2717; Capacitance Kyocera Avx
10R5806
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2717; Capacitance Kyocera Avx 10R5806
CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 2717; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.08ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 2717; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.08ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx - 53J7407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx
53J7407
Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2717, Full Reel; Capacitance Kyocera Avx 53J7407
CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 2717, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.08ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 33UF, 6.3V, 20%, 2717, FULL REEL; Capacitance:330µF; Voltage(DC):6.3V; ESR:0.08ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 995779-NOSE337M006R0080 478-3251-6-ND 478-3251-1-ND 67-NOSE337M006R0080 NOSE337M006R0080 NOSE337M006R0080 10R5806
Product Name Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors 330UF 6.3V Capacitor Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 33Uf, 6.3V, 20%, 2717; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers