Kyocera Corporation Niobium Oxide Capacitors NOSB476M004R0500

Description
47µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 500 mOhms
Request a Quote Datasheet
Description
47µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 500 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOSB476M004R0500-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOSB476M004R0500-ND
Niobium Oxide Capacitors NOSB476M004R0500-ND
47µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 500 mOhms

47µF Niobium Oxide Capacitor 4V 1411 (3528 Metric), 1210 500 mOhms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOSB476M004R0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSB476M004R0500
Capacitors - Niobium Oxide Capacitors NOSB476M004R0500
CAP NIOB OXIDE 47UF 20% 4V 1210

CAP NIOB OXIDE 47UF 20% 4V 1210

Supplier's Site
Niobium Oxide Capacitors - NOSB476M004R0500 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSB476M004R0500
Niobium Oxide Capacitors NOSB476M004R0500
CAP NIOB OXIDE 47UF 20% 4V 1210

CAP NIOB OXIDE 47UF 20% 4V 1210

Supplier's Site Datasheet
Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210; Capacitance Kyocera Avx - 97M6391 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210; Capacitance Kyocera Avx
97M6391
Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210; Capacitance Kyocera Avx 97M6391
CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 1210; Capacitance:47µF; Voltage(DC):4V; ESR:0.5ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 1210; Capacitance:47µF; Voltage(DC):4V; ESR:0.5ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site
Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210; Capacitance Kyocera Avx - 53J7384 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210; Capacitance Kyocera Avx
53J7384
Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210; Capacitance Kyocera Avx 53J7384
CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 1210; Capacitance:47µF; Voltage(DC):4V; ESR:0.5ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 47UF, 4V, 20%, 1210; Capacitance:47µF; Voltage(DC):4V; ESR:0.5ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NOSB476M004R0500-ND NOSB476M004R0500 NOSB476M004R0500 97M6391
Product Name Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 47Uf, 4V, 20%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details