Kyocera Corporation Automotive SMD 150uF 6.3V Capacitor NOJD157M006RWJ

Description
Cap Niobium 150uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD157M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD157M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Niobium 150uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD157M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD157M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 150uF 6.3V Capacitor
67-NOJD157M006RWJ
Automotive SMD 150uF 6.3V Capacitor 67-NOJD157M006RWJ
Cap Niobium 150uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD157M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD157M006RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 150uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD157M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD157M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - 478-NOJD157M006RWJTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJD157M006RWJTR-ND
Niobium Oxide Capacitors 478-NOJD157M006RWJTR-ND
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms

150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOJD157M006RWJCT-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJD157M006RWJCT-ND
Niobium Oxide Capacitors 478-NOJD157M006RWJCT-ND
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms

150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOJD157M006RWJDKR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJD157M006RWJDKR-ND
Niobium Oxide Capacitors 478-NOJD157M006RWJDKR-ND
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms

150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJD157M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJD157M006RWJ
Niobium Oxide Capacitors NOJD157M006RWJ
CAP NIOB OXI 150UF 20% 6.3V 2917

CAP NIOB OXI 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx - 53J7343 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx
53J7343
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx 53J7343
CAPACITOR NIOBIUM OXIDE 150UF 6.3V, 20%, 2917; Capacitance:150µF; Voltage(DC):6.3V; ESR:0.4ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 150UF 6.3V, 20%, 2917; Capacitance:150µF; Voltage(DC):6.3V; ESR:0.4ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOJD157M006RWJ - ODG (Origin Data Global)
Shenzhen, China
Niobium Oxide Capacitors
NOJD157M006RWJ
Niobium Oxide Capacitors NOJD157M006RWJ
CAP NIOB OXI 150UF 20% 6.3V 2917

CAP NIOB OXI 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJD157M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJD157M006RWJ
Capacitors - Niobium Oxide Capacitors NOJD157M006RWJ
CAP NIOB OXI 150UF 20% 6.3V 2917

CAP NIOB OXI 150UF 20% 6.3V 2917

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOJD157M006RWJ 478-NOJD157M006RWJTR-ND 478-NOJD157M006RWJDKR-ND NOJD157M006RWJ 53J7343 NOJD157M006RWJ NOJD157M006RWJ
Product Name Automotive SMD 150uF 6.3V Capacitor Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers