CAP NIOB OXID 33UF 20% 10V 2312
OXICAP ROHS COMPLIANT: YES
CAP NIOB OXID 33UF 20% 10V 2312
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | NOJC336M010SWJ | 08P9580 | NOJC336M010SWJ |
| Product Name | Capacitors - Niobium Oxide Capacitors | Oxicap Rohs Compliant Kyocera Avx | Niobium Oxide Capacitors |
| Technology | Single-Layer | ||
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | ||
| Capacitance Range | 33 microF | 33 microF | |
| WVDC | 10 volts |