Manufacturer: AVX Corporation
Win Source Part Number: 1245982-SA101A331JAR
Series: SpinGuard SA
Packaging: Reel - TR
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: Axial
Applications: General
Capacitance: 330pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Size: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Family Name: SA
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 100V
Alternative Parts (Cross-Reference): NCMA10NPO331J100TRF;
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
330pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
CERAMIC CAPACITOR 330PF 100V, C0G, 5%, AXIAL, FULL REEL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:25.4mm; Product Diameter:2.54mm RoHS Compliant: Yes
CAP CER 330PF 100V C0G/NP0 AXIAL
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1245982-SA101A331JAR | SA101A331JAR-ND | 56K3398 | SA101A331JAR |
| Product Name | Ceramic Capacitors - SA101A331JAR | Ceramic Capacitors | Ceramic Capacitor 330Pf 100V, C0G, 5%, Axial, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 3.30E-4 microF | 3.30E-4 microF | 3.30E-4 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |
| Packing Method | Tape Reel; Reel - TR | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |