OXICAP ROHS COMPLIANT: YES
CAP NIOB OXID 15UF 20% 8V 1210
Niobium Oxide Capacitors 8volts 15uF 20% 1000mOhms
| Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 75Y7228 | NOSB156M008R1000V | NOSB156M008R1000V |
| Product Name | Oxicap Rohs Compliant Kyocera Avx | Niobium Oxide Capacitors | Niobium Oxide Capacitors |
| Capacitance Type | Fixed | Fixed |