220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 100 mOhms
CAP NIOB OXI 220UF 20% 6.3V 2917
CAP NIOB OXI 220UF 20% 6.3V 2917
CAP NIOB OXI 220UF 20% 6.3V 2917
CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 2917; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes
CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 2917; Capacitance:220µF; Voltage(DC):6.3V; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:7.3mm RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3249-2-ND | NOSD227M006R0100 | NOSD227M006R0100 | NOSD227M006R0100 | 10R5805 |
| Product Name | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 2917; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Chip Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |