Kyocera Corporation Niobium Oxide Capacitors NOJS685M006RWJ

Description
CAP NIOB OXI 6.8UF 20% 6.3V 1206
Datasheet
Description
CAP NIOB OXI 6.8UF 20% 6.3V 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJS685M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJS685M006RWJ
Niobium Oxide Capacitors NOJS685M006RWJ
CAP NIOB OXI 6.8UF 20% 6.3V 1206

CAP NIOB OXI 6.8UF 20% 6.3V 1206

Supplier's Site Datasheet
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx - 64M1226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx
64M1226
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx 64M1226
CAPACITOR NIOBIUM OXIDE 6.8UF 6.3V, 20%, 1206; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 6.8UF 6.3V, 20%, 1206; Capacitance:6.8µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx - 97M6369 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx
97M6369
Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx 97M6369
CAPACITOR NIOBIUM OXIDE 6.8UF 6.3V, 20%, 1206; Capacitance:6.8µF; Voltage(DC):6.3V; ESR:2.7ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 6.8UF 6.3V, 20%, 1206; Capacitance:6.8µF; Voltage(DC):6.3V; ESR:2.7ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number NOJS685M006RWJ 64M1226 97M6369
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx Capacitor Niobium Oxide 6.8Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor
RoHS Compliant Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701018 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details