Kyocera Corporation Automotive SMD 220uF 6.3V Capacitor NOSD227M006R0060

Description
Cap Niobium 220uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.06 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD227M006R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD227M006R0060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Niobium 220uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.06 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD227M006R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD227M006R0060 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 220uF 6.3V Capacitor
67-NOSD227M006R0060
Automotive SMD 220uF 6.3V Capacitor 67-NOSD227M006R0060
Cap Niobium 220uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.06 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD227M006R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD227M006R0060 can be used for catalog matching and distributor lookup.

Cap Niobium 220uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.06 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSD227M006R0060 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 220uF, 6.3V, 0.06 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 220uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSD227M006R0060 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOSD227M006R0060-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOSD227M006R0060-ND
Niobium Oxide Capacitors NOSD227M006R0060-ND
220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 60 mOhms

220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 60 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - NOSD227M006R0060 - 887497-NOSD227M006R0060 - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOSD227M006R0060
887497-NOSD227M006R0060
Niobium Oxide Capacitors - NOSD227M006R0060 887497-NOSD227M006R0060
Manufacturer: AVX Corporation Win Source Part Number: 887497-NOSD227M006R0 060 Series: OxiCap® NOS Operating Temperature Range: -55°C ~ 125°C Features: 220 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 60 mOhms Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Categories: Capacitors Case / Package: 2917 (7343 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8532.29.0040

Manufacturer: AVX Corporation
Win Source Part Number: 887497-NOSD227M006R0060
Series: OxiCap® NOS
Operating Temperature Range: -55°C ~ 125°C
Features: 220 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 60 mOhms
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Categories: Capacitors
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOSD227M006R0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSD227M006R0060
Capacitors - Niobium Oxide Capacitors NOSD227M006R0060
CAP NIOB OXI 220UF 20% 6.3V 2917

CAP NIOB OXI 220UF 20% 6.3V 2917

Supplier's Site
Niobium Oxide Capacitors - NOSD227M006R0060 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSD227M006R0060
Niobium Oxide Capacitors NOSD227M006R0060
CAP NIOB OXI 220UF 20% 6.3V 2917

CAP NIOB OXI 220UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx - 64M1239 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx
64M1239
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx 64M1239
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Μf, 6.3V, 20%, 2917, Smd; Capacitance Kyocera Avx - 58M9856 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 6.3V, 20%, 2917, Smd; Capacitance Kyocera Avx
58M9856
Cap, 220Μf, 6.3V, 20%, 2917, Smd; Capacitance Kyocera Avx 58M9856
CAP, 220µF, 6.3V, 20%, 2917, SMD; Capacitance:220µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.06ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 220µF, 6.3V, 20%, 2917, SMD; Capacitance:220µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.06ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOSD227M006R0060 - ODG (Origin Data Global)
Shenzhen, China
Niobium Oxide Capacitors
NOSD227M006R0060
Niobium Oxide Capacitors NOSD227M006R0060
CAP NIOB OXI 220UF 20% 6.3V 2917

CAP NIOB OXI 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOSD227M006R0060 NOSD227M006R0060-ND 887497-NOSD227M006R0060 NOSD227M006R0060 NOSD227M006R0060 64M1239 58M9856 NOSD227M006R0060
Product Name Automotive SMD 220uF 6.3V Capacitor Niobium Oxide Capacitors Niobium Oxide Capacitors - NOSD227M006R0060 Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx Cap, 220Μf, 6.3V, 20%, 2917, Smd; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 104PPR162KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers