Cap Ceramic 270pF 100V C0G 10% Axial 125°C T/R Product overview: SA101A271KAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A271KAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1303970-SA101A271KAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 270 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant
270pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
CAPACITOR CERAMIC 270PF 100V, C0G, 10%, AXIAL; Capacitance:270pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: No
CAP CER 270PF 100V NP0 AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SA101A271KAA | 1303970-SA101A271KAA | SA101A271KAA-ND | 53J7691 | SA101A271KAA |
| Product Name | 270pF 100V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 270Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |