330µF Niobium Oxide Capacitor 2.5V 2917 (7343 Metric) 100 mOhms
CAP NIOB OXI 330UF 20% 2.5V 2917
CAPACITOR NIOBIUM OXIDE 330UF 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP, 330µF, 2.5V, 20%, 2917, SMD; Capacitance:330µF; Voltage Rating:2.5V; Product Range:OxiCap NOS Series; Operating Temperature Max:125°C; ESR:0.1ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP NIOB OXI 330UF 20% 2.5V 2917
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NOSD337M002R0100-ND | NOSD337M002R0100 | 53J7402 | 15P2256 | NOSD337M002R0100 |
| Product Name | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx | Cap, 330Μf, 2.5V, 20%, 2917, Smd; Capacitance Kyocera Avx | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |