Kyocera Corporation Niobium Oxide Capacitors NOSD227M006R0045

Description
220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 45 mOhms
Request a Quote Datasheet
Description
220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 45 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOSD227M006R0045TR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSD227M006R0045TR-ND
Niobium Oxide Capacitors 478-NOSD227M006R0045TR-ND
220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 45 mOhms

220µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 45 mOhms

Buy Now Datasheet
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx - 65M1863 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx
65M1863
Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx 65M1863
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2917; Capacitance:220µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSD227M006R0045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSD227M006R0045
Capacitors - Niobium Oxide Capacitors NOSD227M006R0045
CAP NIOB OXI 220UF 20% 6.3V 2917

CAP NIOB OXI 220UF 20% 6.3V 2917

Supplier's Site
Niobium Oxide Capacitors - NOSD227M006R0045 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSD227M006R0045
Niobium Oxide Capacitors NOSD227M006R0045
CAP NIOB OXI 220UF 20% 6.3V 2917

CAP NIOB OXI 220UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-NOSD227M006R0045TR-ND 65M1863 NOSD227M006R0045 NOSD227M006R0045
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 220Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000101FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers