Manufacturer: AVX Corporation
Win Source Part Number: 1083258-NOJD337M006R
Packaging: Reel - TR
Voltage Rating: 6.3V
Height - Seated (Max): 0.122" (3.10mm)
Mounting: SMD (SMT)
Capacitance: 330μF
Tolerance: ±20%
Manufacturer Size Code: D
ESR: 300 mOhm
Current - Leakage: 39.6μA
Dissipation Factor: 10%
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 2917 (7343 Metric)
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Cap Niobium 330uF 6.3V 20% (7.3 X 4.3 X 2.9mm) SMD 0.3 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJD337M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 6.3V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJD337M006RWJ can be used for catalog matching and distributor lookup.
330µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms
CAPACITOR NIOBIUM OXIDE 330UF 6.3V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP, 330µF, 6.3V, 20%, 2917, SMD; Capacitance:330µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.3ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP NIOB OXI 330UF 20% 6.3V 2917
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1083258-NOJD337M006RWJ | 67-NOJD337M006RWJ | NOJD337M006RWJ-ND | 65M1852 | 15P2233 | NOJD337M006RWJ |
| Product Name | Niobium Oxide Capacitors - NOJD337M006RWJ | Automotive SMD 330uF 6.3V Capacitor | Niobium Oxide Capacitors | Capacitor Niobium Oxide 330Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx | Cap, 330Μf, 6.3V, 20%, 2917, Smd; Capacitance Kyocera Avx | Capacitors - Niobium Oxide Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | ? to 105 C (? to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts | 6.3 volts |