Kyocera Corporation Ceramic Capacitors SA055E104ZAA7

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA055E104ZAA7-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA055E104ZAA7-ND
Ceramic Capacitors SA055E104ZAA7-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Axial

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-SA055E104ZAA7
0.1UF 50V Capacitor 60-SA055E104ZAA7
CAP CER 0.1UF 50V Z5U AXIAL Product overview: SA055E104ZAA7 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA055E104ZAA7 can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V Z5U AXIAL Product overview: SA055E104ZAA7 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA055E104ZAA7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1304258-SA055E104ZAA7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304258-SA055E104ZAA7
Capacitors - Ceramic Capacitors 1304258-SA055E104ZAA7
Win Source Part Number: 1304258-SA055E104ZAA 7 Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 0.1 µF Tolerance: -20%, +80% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.091" Dia x 0.118" L (2.30mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304258-SA055E104ZAA7
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 0.1 µF
Tolerance: -20%, +80%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.091" Dia x 0.118" L (2.30mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Ceramic Capacitors - SA055E104ZAA7 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SA055E104ZAA7
Ceramic Capacitors SA055E104ZAA7
CAP CER 0.1UF 50V Z5U AXIAL

CAP CER 0.1UF 50V Z5U AXIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA055E104ZAA7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA055E104ZAA7
Capacitors - Ceramic Capacitors SA055E104ZAA7
CAP CER 0.1UF 50V Z5U AXIAL

CAP CER 0.1UF 50V Z5U AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SA055E104ZAA7-ND 60-SA055E104ZAA7 1304258-SA055E104ZAA7 SA055E104ZAA7 SA055E104ZAA7
Product Name Ceramic Capacitors 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
RoHS Compliant Yes
Operating Temperature 110 C (230 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details