22µF Niobium Oxide Capacitor 4V 1206 (3216 Metric) 1.9 Ohms
Cap Niobium 22uF 4V 20% (3.2 X 1.6 X 1.6mm) SMD 1.9 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJA226M004RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 4V, 1.9 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 4V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJA226M004RWJ can be used for catalog matching and distributor lookup.
CAP NIOB OXIDE 22UF 20% 4V 1206
CAP NIOB OXIDE 22UF 20% 4V 1206
CAPACITOR NIOBIUM OXIDE 22UF, 4V, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):4V; ESR:1.9ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3205-2-ND | 67-NOJA226M004RWJ | NOJA226M004RWJ | NOJA226M004RWJ | 53J7311 |
| Product Name | Niobium Oxide Capacitors | Automotive SMD 22uF 4V Capacitor | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 22Uf, 4V, 20%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |