Kyocera Corporation Niobium Oxide Capacitors NOJB476M001RWJ

Description
47µF Niobium Oxide Capacitor 1.8V 1411 (3528 Metric), 1210 1.6 Ohms
Request a Quote Datasheet
Description
47µF Niobium Oxide Capacitor 1.8V 1411 (3528 Metric), 1210 1.6 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJB476M001RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJB476M001RWJ-ND
Niobium Oxide Capacitors NOJB476M001RWJ-ND
47µF Niobium Oxide Capacitor 1.8V 1411 (3528 Metric), 1210 1.6 Ohms

47µF Niobium Oxide Capacitor 1.8V 1411 (3528 Metric), 1210 1.6 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJB476M001RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB476M001RWJ
Niobium Oxide Capacitors NOJB476M001RWJ
CAP NIOB OXID 47UF 20% 1.8V 1210

CAP NIOB OXID 47UF 20% 1.8V 1210

Supplier's Site Datasheet
Capacitor Niobium Oxide 47Uf, 1.8V, 20%, 1210; Capacitance Kyocera Avx - 53J7321 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 47Uf, 1.8V, 20%, 1210; Capacitance Kyocera Avx
53J7321
Capacitor Niobium Oxide 47Uf, 1.8V, 20%, 1210; Capacitance Kyocera Avx 53J7321
CAPACITOR NIOBIUM OXIDE 47UF, 1.8V, 20%, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:1.8V; Capacitor Case Style:1411 [3528 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 47UF, 1.8V, 20%, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage Rating:1.8V; Capacitor Case Style:1411 [3528 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJB476M001RWJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOJB476M001RWJ
Capacitors - Niobium Oxide Capacitors NOJB476M001RWJ
CAP NIOB OXID 47UF 20% 1.8V 1210

CAP NIOB OXID 47UF 20% 1.8V 1210

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NOJB476M001RWJ-ND NOJB476M001RWJ 53J7321 NOJB476M001RWJ
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 47Uf, 1.8V, 20%, 1210; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers