Cap Niobium 22uF 10V 20%( 3.5 X 2.8 X 1.9mm) SMD 0.7 Ohm 105°C T/R Automotive AEC-Q200 Product overview: NOJB226M010RWB from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 0.7 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB226M010RWB can be used for catalog matching and distributor lookup.
CAP NIOB OXIDE 22UF 20% 10V 1210
22µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 700 mOhms
CAP NIOB OXIDE 22UF 20% 10V 1210
CAP NIOB OXIDE 22UF 20% 10V 1210
CAP NIOB OXIDE 22UF 20% 10V 1210
OXICAP ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 67-NOJB226M010RWB | 478-NOJB226M010RWBDKR-ND | 478-NOJB226M010RWBTR-ND | NOJB226M010RWB | NOJB226M010RWB | 09R5019 |
| Product Name | Automotive SMD 22uF 10V Capacitor | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Oxicap Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 10 volts | 10 volts |