Kyocera Corporation Niobium Oxide Capacitors NOJE477M006RWJ

Description
470µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms
Request a Quote Datasheet
Description
470µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJE477M006RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJE477M006RWJ-ND
Niobium Oxide Capacitors NOJE477M006RWJ-ND
470µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms

470µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 300 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJE477M006RWJ - 887494-NOJE477M006RWJ - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOJE477M006RWJ
887494-NOJE477M006RWJ
Niobium Oxide Capacitors - NOJE477M006RWJ 887494-NOJE477M006RWJ
Manufacturer: AVX Corporation Win Source Part Number: 887494-NOJE477M006RW J Series: OxiCap® NOJ Operating Temperature Range: -55°C ~ 105°C Features: 470 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 300 mOhms Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Categories: Capacitors Case / Package: 2917 (7343 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.29.0040

Manufacturer: AVX Corporation
Win Source Part Number: 887494-NOJE477M006RWJ
Series: OxiCap® NOJ
Operating Temperature Range: -55°C ~ 105°C
Features: 470 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 300 mOhms
Package: Reel - TR
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Categories: Capacitors
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOJE477M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJE477M006RWJ
Capacitors - Niobium Oxide Capacitors NOJE477M006RWJ
CAP NIOB OXI 470UF 20% 6.3V 2917

CAP NIOB OXI 470UF 20% 6.3V 2917

Supplier's Site
Capacitor Niobium Oxide 470Uf 6.3V, 20%, 2717; Capacitance Kyocera Avx - 65M1853 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 470Uf 6.3V, 20%, 2717; Capacitance Kyocera Avx
65M1853
Capacitor Niobium Oxide 470Uf 6.3V, 20%, 2717; Capacitance Kyocera Avx 65M1853
CAPACITOR NIOBIUM OXIDE 470UF 6.3V, 20%, 2717; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 470UF 6.3V, 20%, 2717; Capacitance:470µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NOJE477M006RWJ-ND 887494-NOJE477M006RWJ NOJE477M006RWJ 65M1853
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors - NOJE477M006RWJ Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 470Uf 6.3V, 20%, 2717; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P700BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers