Kyocera Corporation Ceramic Capacitors SA101A181KAR

Description
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA101A181KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA101A181KAR-ND
Ceramic Capacitors SA101A181KAR-ND
180pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

180pF ±10% 100V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SA101A181KAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA101A181KAR
Capacitors - Ceramic Capacitors SA101A181KAR
CAP CER 180PF 100V NP0 AXIAL

CAP CER 180PF 100V NP0 AXIAL

Supplier's Site
Capacitor Ceramic 180Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx - 70K4310 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 180Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx
70K4310
Capacitor Ceramic 180Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx 70K4310
CAPACITOR CERAMIC 180PF 100V, C0G, 10%, AXIAL; Capacitance:180pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

CAPACITOR CERAMIC 180PF 100V, C0G, 10%, AXIAL; Capacitance:180pF; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes

Supplier's Site
CAP CER 180PF 100V NP0 AXIAL - 66-SA101A181KAR - Utmel Electronic Limited
Hong Kong, China
CAP CER 180PF 100V NP0 AXIAL
66-SA101A181KAR
CAP CER 180PF 100V NP0 AXIAL 66-SA101A181KAR
CAP CER 180PF 100V NP0 AXIAL

CAP CER 180PF 100V NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA101A181KAR-ND SA101A181KAR 70K4310 66-SA101A181KAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 180Pf 100V, C0G, 10%, Axial; Capacitance Kyocera Avx CAP CER 180PF 100V NP0 AXIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition C0G
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers