Win Source Part Number: 1304171-SA101A101JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 100 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
100pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
Cap Ceramic 100pF 100V C0G 5% Axial 125°C T/R Product overview: SA101A101JAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A101JAR can be used for catalog matching and distributor lookup.
CAP CER 100PF 100V NP0 AXIAL
CAPACITOR CERAMIC 100PF 100V, C0G, 5%, AXIAL; Capacitance:100pF; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Voltage Rating:100V; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:25.4mm RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304171-SA101A101JAR | SA101A101JAR-ND | 60-SA101A101JAR | SA101A101JAR | 65M1967 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 100pF 100V Capacitor | Capacitors - Ceramic Capacitors | Capacitor Ceramic 100Pf 100V, C0G, 5%, Axial; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts |