AVX Corporation Automotive SMD 47uF 6.3V Capacitor NOJB476M006RWJ

Description
Cap Niobium 47uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 0.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB476M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB476M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Niobium 47uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 0.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB476M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB476M006RWJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 47uF 6.3V Capacitor
67-NOJB476M006RWJ
Automotive SMD 47uF 6.3V Capacitor 67-NOJB476M006RWJ
Cap Niobium 47uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 0.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB476M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB476M006RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 47uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 0.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB476M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 47uF, 6.3V, 0.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 47uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB476M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - 1441950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Niobium Oxide Capacitors
1441950
Niobium Oxide Capacitors 1441950
KYOCERA AVX NOJB476M006RWJ

KYOCERA AVX NOJB476M006RWJ

Supplier's Site
Niobium Oxide Capacitors - 1441855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Niobium Oxide Capacitors
1441855
Niobium Oxide Capacitors 1441855
KYOCERA AVX NOJB476M006RWJ

KYOCERA AVX NOJB476M006RWJ

Supplier's Site
Niobium Oxide Capacitors - NOJB476M006RWJ - 1083249-NOJB476M006RWJ - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOJB476M006RWJ
1083249-NOJB476M006RWJ
Niobium Oxide Capacitors - NOJB476M006RWJ 1083249-NOJB476M006RWJ
Manufacturer: AVX Corporation Win Source Part Number: 1083249-NOJB476M006R WJ Packaging: Reel - TR Voltage Rating: 6.3V Height - Seated (Max): 0.083" (2.10mm) Mounting: SMD (SMT) Capacitance: 47μF Tolerance: ±20% Manufacturer Size Code: B ESR: 1.6 Ohm Current - Leakage: 5.6μA Dissipation Factor: 6% Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 105°C Case / Package: 1210 (3528 Metric) Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1083249-NOJB476M006RWJ
Packaging: Reel - TR
Voltage Rating: 6.3V
Height - Seated (Max): 0.083" (2.10mm)
Mounting: SMD (SMT)
Capacitance: 47μF
Tolerance: ±20%
Manufacturer Size Code: B
ESR: 1.6 Ohm
Current - Leakage: 5.6μA
Dissipation Factor: 6%
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 105°C
Case / Package: 1210 (3528 Metric)
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8862-1-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8862-1-ND
Niobium Oxide Capacitors 478-8862-1-ND
47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 800 mOhms

47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 800 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8862-6-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8862-6-ND
Niobium Oxide Capacitors 478-8862-6-ND
47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 800 mOhms

47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 800 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-8862-2-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-8862-2-ND
Niobium Oxide Capacitors 478-8862-2-ND
47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 800 mOhms

47µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 800 mOhms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOJB476M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJB476M006RWJ
Capacitors - Niobium Oxide Capacitors NOJB476M006RWJ
CAP NIOB OXID 47UF 20% 6.3V 1210

CAP NIOB OXID 47UF 20% 6.3V 1210

Supplier's Site
Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 1210; Capacitance Kyocera Avx - 64M1215 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 1210; Capacitance Kyocera Avx
64M1215
Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 1210; Capacitance Kyocera Avx 64M1215
CAPACITOR NIOBIUM OXIDE 47UF, 6.3V, 20%, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 47UF, 6.3V, 20%, 1210; Capacitance:47µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Μf, 6.3V, 20%, 1210, Smd; Capacitance Kyocera Avx - 58M9808 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Μf, 6.3V, 20%, 1210, Smd; Capacitance Kyocera Avx
58M9808
Cap, 47Μf, 6.3V, 20%, 1210, Smd; Capacitance Kyocera Avx 58M9808
CAP, 47µF, 6.3V, 20%, 1210, SMD; Capacitance:47µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.6ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 47µF, 6.3V, 20%, 1210, SMD; Capacitance:47µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.6ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJB476M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJB476M006RWJ
Niobium Oxide Capacitors NOJB476M006RWJ
CAP NIOB OXID 47UF 20% 6.3V 1210

CAP NIOB OXID 47UF 20% 6.3V 1210

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Niobium Oxide Capacitors
NOJB476M006RWJ
Niobium Oxide Capacitors NOJB476M006RWJ
Niobium Oxide Capacitors 6.3volts 47uF 20%

Niobium Oxide Capacitors 6.3volts 47uF 20%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 67-NOJB476M006RWJ 1441950 1083249-NOJB476M006RWJ 478-8862-1-ND 478-8862-6-ND NOJB476M006RWJ 64M1215 58M9808 NOJB476M006RWJ NOJB476M006RWJ
Product Name Automotive SMD 47uF 6.3V Capacitor Niobium Oxide Capacitors Niobium Oxide Capacitors - NOJB476M006RWJ Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 47Uf, 6.3V, 20%, 1210; Capacitance Kyocera Avx Cap, 47Μf, 6.3V, 20%, 1210, Smd; Capacitance Kyocera Avx Niobium Oxide Capacitors Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers