KYOCERA AVX Components Corporation Niobium Oxide Capacitors NOJA106M006RWJV

Description
10µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms
Request a Quote Datasheet
Description
10µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOJA106M006RWJVTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJA106M006RWJVTR-ND
Niobium Oxide Capacitors 478-NOJA106M006RWJVTR-ND
10µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms

10µF Niobium Oxide Capacitor 6.3V 1206 (3216 Metric) 2.2 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJA106M006RWJV - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJA106M006RWJV
Niobium Oxide Capacitors NOJA106M006RWJV
CAP NIOB OXID 10UF 20% 6.3V 1206

CAP NIOB OXID 10UF 20% 6.3V 1206

Supplier's Site Datasheet
Oxicap / T&r Rohs Compliant Kyocera Avx - 63W8540 - Newark, An Avnet Company
Chicago, IL, United States
Oxicap / T&r Rohs Compliant Kyocera Avx
63W8540
Oxicap / T&r Rohs Compliant Kyocera Avx 63W8540
OXICAP / T&R ROHS COMPLIANT: YES

OXICAP / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-NOJA106M006RWJVTR-ND NOJA106M006RWJV 63W8540
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Oxicap / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 10 microF 10 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 335SML100M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details