Kyocera Corporation Niobium Oxide Capacitors NOSB226M006R0600

Description
KYOCERA AVX NOSB226M006R0600
Request a Quote Datasheet
Description
KYOCERA AVX NOSB226M006R0600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 5480697P - RS Components, Ltd.
Corby, Northants, United Kingdom
Niobium Oxide Capacitors
5480697P
Niobium Oxide Capacitors 5480697P
KYOCERA AVX NOSB226M006R0600

KYOCERA AVX NOSB226M006R0600

Supplier's Site
Niobium Oxide Capacitors - 5480697 - RS Components, Ltd.
Corby, Northants, United Kingdom
Niobium Oxide Capacitors
5480697
Niobium Oxide Capacitors 5480697
KYOCERA AVX NOSB226M006R0600

KYOCERA AVX NOSB226M006R0600

Supplier's Site
Niobium Oxide Capacitors - 1667808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Niobium Oxide Capacitors
1667808
Niobium Oxide Capacitors 1667808
KYOCERA AVX NOSB226M006R0600

KYOCERA AVX NOSB226M006R0600

Supplier's Site
Niobium Oxide Capacitors - 478-NOSB226M006R0600CT-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSB226M006R0600CT-ND
Niobium Oxide Capacitors 478-NOSB226M006R0600CT-ND
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 600 mOhms

22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 600 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOSB226M006R0600DKR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSB226M006R0600DKR-ND
Niobium Oxide Capacitors 478-NOSB226M006R0600DKR-ND
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 600 mOhms

22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 600 mOhms

Buy Now Datasheet
Niobium Oxide Capacitors - 478-NOSB226M006R0600TR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOSB226M006R0600TR-ND
Niobium Oxide Capacitors 478-NOSB226M006R0600TR-ND
22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 600 mOhms

22µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 600 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 6.3V Capacitor
67-NOSB226M006R0600
Automotive SMD 22uF 6.3V Capacitor 67-NOSB226M006R0600
Cap Niobium 22uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 0.6 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSB226M006R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSB226M006R0600 can be used for catalog matching and distributor lookup.

Cap Niobium 22uF 6.3V 20% (3.5 X 2.8 X 1.9mm) SMD 0.6 Ohm 125°C Automotive AEC-Q200 T/R Product overview: NOSB226M006R0600 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOSB226M006R0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOSB226M006R0600 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSB226M006R0600
Niobium Oxide Capacitors NOSB226M006R0600
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site Datasheet
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 53J7380 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx
53J7380
Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx 53J7380
CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; ESR:0.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:2.8mmRoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 22UF, 6.3V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):6.3V; ESR:0.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site
Cap, 22Μf, 6.3V, 20%, 1411, Smd; Capacitance Kyocera Avx - 92K7520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 6.3V, 20%, 1411, Smd; Capacitance Kyocera Avx
92K7520
Cap, 22Μf, 6.3V, 20%, 1411, Smd; Capacitance Kyocera Avx 92K7520
CAP, 22µF, 6.3V, 20%, 1411, SMD; Capacitance:22µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.65ohm; Capacitor Case Style:1411 [3528 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 22µF, 6.3V, 20%, 1411, SMD; Capacitance:22µF; Voltage Rating:6.3V; Product Range:OxiCap NOS Low ESR Series; Operating Temperature Max:125°C; ESR:0.65ohm; Capacitor Case Style:1411 [3528 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOSB226M006R0600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSB226M006R0600
Capacitors - Niobium Oxide Capacitors NOSB226M006R0600
CAP NIOB OXID 22UF 20% 6.3V 1210

CAP NIOB OXID 22UF 20% 6.3V 1210

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5480697P 5480697 478-NOSB226M006R0600CT-ND 478-NOSB226M006R0600DKR-ND 67-NOSB226M006R0600 NOSB226M006R0600 53J7380 92K7520 NOSB226M006R0600
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors Niobium Oxide Capacitors Automotive SMD 22uF 6.3V Capacitor Niobium Oxide Capacitors Capacitor Niobium Oxide 22Uf, 6.3V, 20%, 1210, Full Reel; Capacitance Kyocera Avx Cap, 22Μf, 6.3V, 20%, 1411, Smd; Capacitance Kyocera Avx Capacitors - Niobium Oxide Capacitors
RoHS Compliant Yes Yes Yes Yes
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701141 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers