Kyocera Corporation Niobium Oxide Capacitors NOSD157M006R0100

Description
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 100 mOhms
Request a Quote Datasheet
Description
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 100 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOSD157M006R0100-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOSD157M006R0100-ND
Niobium Oxide Capacitors NOSD157M006R0100-ND
150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 100 mOhms

150µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 100 mOhms

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOSD157M006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOSD157M006R0100
Capacitors - Niobium Oxide Capacitors NOSD157M006R0100
CAP NIOB OXI 150UF 20% 6.3V 2917

CAP NIOB OXI 150UF 20% 6.3V 2917

Supplier's Site
Niobium Oxide Capacitors - NOSD157M006R0100 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSD157M006R0100
Niobium Oxide Capacitors NOSD157M006R0100
CAP NIOB OXI 150UF 20% 6.3V 2917

CAP NIOB OXI 150UF 20% 6.3V 2917

Supplier's Site Datasheet
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx - 53J7399 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
53J7399
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx 53J7399
CAPACITOR NIOBIUM OXIDE 150UF 6.3V, 20%, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 150UF 6.3V, 20%, 2917, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; ESR:0.1ohm; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:2917 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NOSD157M006R0100-ND NOSD157M006R0100 NOSD157M006R0100 53J7399
Product Name Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2917, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details