Kyocera Corporation Capacitor Niobium Oxide 4.7Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx NOJS475M006RWJ

Description
CAPACITOR NIOBIUM OXIDE 4.7UF 6.3V, 20%, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR NIOBIUM OXIDE 4.7UF 6.3V, 20%, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NOJA475M006RWJ is a niobium oxide capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a rated voltage of 6.3 V. It is designed for applications requiring reliability and stability, with a temperature range of -55°C to +105°C. The capacitor has a tolerance of ±20% and a leakage current specification of 0.02CV or 1.0 µA, whichever is greater. It is constructed using non-burn safe technology and is RoHS compliant, making it environmentally friendly. The device is suitable for automotive, avionics, and industrial low voltage control circuits, as well as downsized DC/DC converters. The capacitor has been surge current tested and offers a reliability level of 0.5% per 1000 hours at 85°C. It is available in a standard 1206 case size, making it a compact option for various electronic designs.

Datasheet Summary
Powered by GS/AI

The NOJA475M006RWJ is a niobium oxide capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a rated voltage of 6.3 V. It is designed for applications requiring reliability and stability, with a temperature range of -55°C to +105°C. The capacitor has a tolerance of ±20% and a leakage current specification of 0.02CV or 1.0 µA, whichever is greater. It is constructed using non-burn safe technology and is RoHS compliant, making it environmentally friendly. The device is suitable for automotive, avionics, and industrial low voltage control circuits, as well as downsized DC/DC converters. The capacitor has been surge current tested and offers a reliability level of 0.5% per 1000 hours at 85°C. It is available in a standard 1206 case size, making it a compact option for various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Niobium Oxide 4.7Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx - 09R2446 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 4.7Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx
09R2446
Capacitor Niobium Oxide 4.7Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx 09R2446
CAPACITOR NIOBIUM OXIDE 4.7UF 6.3V, 20%, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 4.7UF 6.3V, 20%, 1206; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJS475M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJS475M006RWJ
Niobium Oxide Capacitors NOJS475M006RWJ
CAP NIOB OXI 4.7UF 20% 6.3V 1206

CAP NIOB OXI 4.7UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 09R2446 NOJS475M006RWJ
Product Name Capacitor Niobium Oxide 4.7Uf 6.3V, 20%, 1206; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Electrostatic Capacitors Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101782U075EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701274 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details