2.2µF Niobium Oxide Capacitor 10V 0805 (2012 Metric) 8.3 Ohms
Niobium Oxide Capacitors 10volts 2.2uF 20%
CAPACITOR NIOBIUM OXIDE 2.2UF, 10V, 20%, 0805, FULL REEL; Capacitance:2.2µF; Voltage(DC):10V; ESR:8.3ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:0805 RoHS Compliant: Yes
CAP NIOB OXID 2.2UF 20% 10V 0805
CAP NIOB OXID 2.2UF 20% 10V 0805
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NOJP225M010RWJ-ND | NOJP225M010RWJ | 64M1221 | NOJP225M010RWJ | NOJP225M010RWJ |
| Product Name | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 2.2Uf, 10V, 20%, 0805, Full Reel; Capacitance Kyocera Avx | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |