Cap Niobium 15uF 10V 20% (3.2 X 1.6 X 1.6mm) SMD 2 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJA156M010RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 15uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 15uF, 10V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJA156M010RWJ can be used for catalog matching and distributor lookup.
15µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2 Ohms
Niobium Oxide Capacitors 10volts 15uF 20% 20% Tol.
CAP NIOB OXIDE 15UF 20% 10V 1206
OXICAP / T&R ROHS COMPLIANT: YES
CAP NIOB OXIDE 15UF 20% 10V 1206
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 67-NOJA156M010RWJ | NOJA156M010RWJ-ND | NOJA156M010RWJ | NOJA156M010RWJ | 74T4618 | NOJA156M010RWJ |
| Product Name | Automotive SMD 15uF 10V Capacitor | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Oxicap / T&r Rohs Compliant Kyocera Avx | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 10 volts | 10 volts |