The NOSC686M002R0200 is a Niobium Oxide Capacitor from Lingto Electronic Limited, featuring a capacitance of 68OºF and a rated voltage of 2.5V. It operates within a temperature range of -55°C to +125°C and has a reliability level of 0.2% per 1000 hours at 85°C. This capacitor is designed with low equivalent series resistance (ESR) and is suitable for medium power DC/DC applications, particularly in the transportation and automotive industries. It meets the AEC-Q200 standards and is compatible with lead-free soldering processes. The capacitor is surge current tested and has a capacitance tolerance of ±20%. The part is available in a 2312 case size, making it suitable for various PCB layouts.
CAP NIOB OXID 68UF 20% 2.5V 2312
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | NOSC686M002R0200 |
| Product Name | Niobium Oxide Capacitors |
| Capacitance Type | Fixed |