Win Source Part Number: 1304020-SA101A220JAR
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 22 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
CAP CER 22PF 100V NP0 AXIAL Product overview: SA101A220JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA101A220JAR can be used for catalog matching and distributor lookup.
22pF ±5% 100V Ceramic Capacitor C0G, NP0 Axial
CAP CER 22PF 100V NP0 AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1304020-SA101A220JAR | 60-SA101A220JAR | SA101A220JAR-ND | SA101A220JAR |
| Product Name | Capacitors - Ceramic Capacitors | 22PF 100V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 2.20E-5 microF | 2.20E-5 microF | 2.20E-5 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts |