Kyocera Corporation Niobium Oxide Capacitors NOJP106M006RWJ

Description
10µF Niobium Oxide Capacitor 6.3V 0805 (2012 Metric) 4.5 Ohms
Request a Quote Datasheet
Description
10µF Niobium Oxide Capacitor 6.3V 0805 (2012 Metric) 4.5 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJP106M006RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJP106M006RWJ-ND
Niobium Oxide Capacitors NOJP106M006RWJ-ND
10µF Niobium Oxide Capacitor 6.3V 0805 (2012 Metric) 4.5 Ohms

10µF Niobium Oxide Capacitor 6.3V 0805 (2012 Metric) 4.5 Ohms

Buy Now Datasheet
Niobium Oxide Capacitors - NOJP106M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJP106M006RWJ
Niobium Oxide Capacitors NOJP106M006RWJ
CAP NIOB OXID 10UF 20% 6.3V 0805

CAP NIOB OXID 10UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJP106M006RWJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOJP106M006RWJ
Capacitors - Niobium Oxide Capacitors NOJP106M006RWJ
CAP NIOB OXID 10UF 20% 6.3V 0805

CAP NIOB OXID 10UF 20% 6.3V 0805

Supplier's Site
Capacitor Niobium Oxide 10Uf, 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx - 64M1219 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 10Uf, 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx
64M1219
Capacitor Niobium Oxide 10Uf, 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx 64M1219
CAPACITOR NIOBIUM OXIDE 10UF, 6.3V, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; ESR:4.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:0805 RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 10UF, 6.3V, 20%, 0805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; ESR:4.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Case Size:0805 RoHS Compliant: Yes

Supplier's Site
Capacitor Niobium Oxide 10Uf, 6.3V, 20%, 0805; Capacitance Kyocera Avx - 97M6362 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 10Uf, 6.3V, 20%, 0805; Capacitance Kyocera Avx
97M6362
Capacitor Niobium Oxide 10Uf, 6.3V, 20%, 0805; Capacitance Kyocera Avx 97M6362
CAPACITOR NIOBIUM OXIDE 10UF, 6.3V, 20%, 0805; Capacitance:10µF; Voltage(DC):6.3V; ESR:4.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:2.05mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 10UF, 6.3V, 20%, 0805; Capacitance:10µF; Voltage(DC):6.3V; ESR:4.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:2.05mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number NOJP106M006RWJ-ND NOJP106M006RWJ NOJP106M006RWJ 64M1219
Product Name Niobium Oxide Capacitors Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 10Uf, 6.3V, 20%, 0805, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details