100µF Niobium Oxide Capacitor 6.3V 2917 (7343 Metric) 400 mOhms
Cap Niobium 100uF 6.3V 20% (7.3 X 4.3 X 2mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJY107M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 100uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJY107M006RWJ can be used for catalog matching and distributor lookup.
CAPACITOR NIOBIUM OXIDE 100UF 6.3V, 20%, 2917; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2917 [7343 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes
CAP, 100µF, 6.3V, 20%, 2917, SMD; Capacitance:100µF; Voltage Rating:6.3V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:0.4ohm; Capacitor Case Style:2917 [7343 Metric]; Automotive Qualification RoHS Compliant: Yes
CAP NIOB OXI 100UF 20% 6.3V 2917
CAP NIOB OXI 100UF 20% 6.3V 2917
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-3219-2-ND | 67-NOJY107M006RWJ | 53J7364 | 92K7512 | NOJY107M006RWJ | NOJY107M006RWJ |
| Product Name | Niobium Oxide Capacitors | Automotive SMD 100uF 6.3V Capacitor | Capacitor Niobium Oxide 100Uf 6.3V, 20%, 2917; Capacitance Kyocera Avx | Cap, 100Μf, 6.3V, 20%, 2917, Smd; Capacitance Kyocera Avx | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | ? to 105 C (? to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |