Kyocera Corporation Niobium Oxide Capacitors NOJC157M006RWJ

Description
150µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms
Request a Quote Datasheet
Description
150µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - NOJC157M006RWJ-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
NOJC157M006RWJ-ND
Niobium Oxide Capacitors NOJC157M006RWJ-ND
150µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

150µF Niobium Oxide Capacitor 6.3V 2312 (6032 Metric) 400 mOhms

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 150uF 6.3V Capacitor
67-NOJC157M006RWJ
Automotive SMD 150uF 6.3V Capacitor 67-NOJC157M006RWJ
Cap Niobium 150uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJC157M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJC157M006RWJ can be used for catalog matching and distributor lookup.

Cap Niobium 150uF 6.3V 20% (6 X 3.2 X 2.6mm) SMD 0.4 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJC157M006RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 150uF, 6.3V, 0.4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 150uF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJC157M006RWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOJC157M006RWJ - 790761-NOJC157M006RWJ - Win Source Electronics
Laguna Hills, CA, United States
Niobium Oxide Capacitors - NOJC157M006RWJ
790761-NOJC157M006RWJ
Niobium Oxide Capacitors - NOJC157M006RWJ 790761-NOJC157M006RWJ
Manufacturer: AVX Corporation Win Source Part Number: 790761-NOJC157M006RW J Series: OxiCap NOJ Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: 2312 Mounting: SMD Capacitance: 150μF Tolerance: ±20% ESR (Equivalent Series Resistance): 400 mOhm Manufacturer Size Code: C Family Name: NOJ Current - Leakage: 18μA Dissipation Factor: 6% Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Manufacturer Package: 2312 Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 6.3V Alternative Parts (Cross-Reference): NOJC157M006SWJ; Introduction Date: December 31, 2000 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 790761-NOJC157M006RWJ
Series: OxiCap NOJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: 2312
Mounting: SMD
Capacitance: 150μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 400 mOhm
Manufacturer Size Code: C
Family Name: NOJ
Current - Leakage: 18μA
Dissipation Factor: 6%
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Manufacturer Package: 2312
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOJC157M006SWJ;
Introduction Date: December 31, 2000
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Niobium Oxide Capacitors - NOJC157M006RWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Niobium Oxide Capacitors
NOJC157M006RWJ
Capacitors - Niobium Oxide Capacitors NOJC157M006RWJ
CAP NIOB OXI 150UF 20% 6.3V 2312

CAP NIOB OXI 150UF 20% 6.3V 2312

Supplier's Site
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx - 65M1850 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx
65M1850
Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx 65M1850
CAPACITOR NIOBIUM OXIDE 150UF 6.3V, 20%, 2312; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 150UF 6.3V, 20%, 2312; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Operating Temperature Range:-55°C to +105°C; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOJC157M006RWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJC157M006RWJ
Niobium Oxide Capacitors NOJC157M006RWJ
CAP NIOB OXI 150UF 20% 6.3V 2312

CAP NIOB OXI 150UF 20% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number NOJC157M006RWJ-ND 67-NOJC157M006RWJ 790761-NOJC157M006RWJ NOJC157M006RWJ 65M1850 NOJC157M006RWJ
Product Name Niobium Oxide Capacitors Automotive SMD 150uF 6.3V Capacitor Niobium Oxide Capacitors - NOJC157M006RWJ Capacitors - Niobium Oxide Capacitors Capacitor Niobium Oxide 150Uf 6.3V, 20%, 2312; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 150 microF 150 microF 150 microF 150 microF 150 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers