Manufacturer: AVX Corporation
Win Source Part Number: 790760-NOJB686M006RW
Series: OxiCap NOJ
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 68μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 1.5 Ohm
Manufacturer Size Code: B
Family Name: NOJ
Current - Leakage: 8.2μA
Dissipation Factor: 20%
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Manufacturer Package: 1210 (3528 Metric)
Height - Seated (Maximum): 0.083" (2.10mm)
Voltage Rating DC: 6.3V
Alternative Parts (Cross-Reference): NOJB686M006SWJ;
Introduction Date: February 14, 2003
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
CAP NIOB OXID 68UF 20% 6.3V 1210 Product overview: NOJB686M006RWJ from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 68UF, 6.3V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB686M006RWJ can be used for catalog matching and distributor lookup.
68µF Niobium Oxide Capacitor 6.3V 1411 (3528 Metric), 1210 1.5 Ohms
Niobium Oxide Capacitors 6.3volts 68uF 20% 20% Tol.
CAP NIOB OXID 68UF 20% 6.3V 1210
CAP NIOB OXID 68UF 20% 6.3V 1210
OXICAP ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 790760-NOJB686M006RWJ | 67-NOJB686M006RWJ | NOJB686M006RWJ-ND | NOJB686M006RWJ | NOJB686M006RWJ | NOJB686M006RWJ | 74T4625 |
| Product Name | Niobium Oxide Capacitors - NOJB686M006RWJ | 68UF 6.3V Capacitor | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Oxicap Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts |