KYOCERA AVX Components Corporation Niobium Oxide Capacitors NOJA106M010SWJ

Description
10µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2.2 Ohms
Request a Quote Datasheet
Description
10µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2.2 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Niobium Oxide Capacitors - 478-NOJA106M010SWJTR-ND - DigiKey
Thief River Falls, MN, United States
Niobium Oxide Capacitors
478-NOJA106M010SWJTR-ND
Niobium Oxide Capacitors 478-NOJA106M010SWJTR-ND
10µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2.2 Ohms

10µF Niobium Oxide Capacitor 10V 1206 (3216 Metric) 2.2 Ohms

Buy Now Datasheet
Capacitor Niobium Oxide 10Uf, 10V, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 56K2779 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 10Uf, 10V, 20%, 1206, Full Reel; Capacitance Kyocera Avx
56K2779
Capacitor Niobium Oxide 10Uf, 10V, 20%, 1206, Full Reel; Capacitance Kyocera Avx 56K2779
CAPACITOR NIOBIUM OXIDE 10UF, 10V, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; ESR:2.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 10UF, 10V, 20%, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; ESR:2.2ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Niobium Oxide Capacitors - NOJA106M010SWJ - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOJA106M010SWJ
Niobium Oxide Capacitors NOJA106M010SWJ
CAP NIOB OXID 10UF 20% 10V 1206

CAP NIOB OXID 10UF 20% 10V 1206

Supplier's Site Datasheet
Capacitors - Niobium Oxide Capacitors - NOJA106M010SWJ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Niobium Oxide Capacitors
NOJA106M010SWJ
Capacitors - Niobium Oxide Capacitors NOJA106M010SWJ
CAP NIOB OXID 10UF 20% 10V 1206

CAP NIOB OXID 10UF 20% 10V 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-NOJA106M010SWJTR-ND 56K2779 NOJA106M010SWJ NOJA106M010SWJ
Product Name Niobium Oxide Capacitors Capacitor Niobium Oxide 10Uf, 10V, 20%, 1206, Full Reel; Capacitance Kyocera Avx Niobium Oxide Capacitors Capacitors - Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide Niobium / Niobium Oxide
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details