Kyocera Corporation Ceramic Capacitors SA052A150JAA

Description
15pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet
Description
15pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SA052A150JAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SA052A150JAA-ND
Ceramic Capacitors SA052A150JAA-ND
15pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

15pF ±5% 200V Ceramic Capacitor C0G, NP0 Axial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304089-SA052A150JAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304089-SA052A150JAA
Capacitors - Ceramic Capacitors 1304089-SA052A150JAA
Win Source Part Number: 1304089-SA052A150JAA Category: Capacitors>Ceramic Capacitors Series: SpinGuard® SA Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 7,500 Capacitance: 15 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Style: Straight Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.091" Dia x 0.118" L (2.30mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0040 Mfr: KYOCERA AVX RoHS Status: RoHS non-compliant

Win Source Part Number: 1304089-SA052A150JAA
Category: Capacitors>Ceramic Capacitors
Series: SpinGuard® SA
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 7,500
Capacitance: 15 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.091" Dia x 0.118" L (2.30mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0040
Mfr: KYOCERA AVX
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
15PF 200V Capacitor
60-SA052A150JAA
15PF 200V Capacitor 60-SA052A150JAA
CAP CER 15PF 200V C0G/NP0 AXIAL Product overview: SA052A150JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA052A150JAA can be used for catalog matching and distributor lookup.

CAP CER 15PF 200V C0G/NP0 AXIAL Product overview: SA052A150JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SA052A150JAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - SA052A150JAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SA052A150JAA
Capacitors - Ceramic Capacitors SA052A150JAA
CAP CER 15PF 200V C0G/NP0 AXIAL

CAP CER 15PF 200V C0G/NP0 AXIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number SA052A150JAA-ND 1304089-SA052A150JAA 60-SA052A150JAA SA052A150JAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 15PF 200V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details