22µF Niobium Oxide Capacitor 2.5V 1206 (3216 Metric) 1.9 Ohms
Niobium Oxide Capacitors 2.5volts 22uF 20%
CAP NIOB OXID 22UF 20% 2.5V 1206
CAP NIOB OXID 22UF 20% 2.5V 1206
CAPACITOR NIOBIUM OXIDE 22UF, 2.5V, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):2.5V; ESR:1.9ohm; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:1.6mmRoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NOJA226M002RWJ-ND | NOJA226M002RWJ | NOJA226M002RWJ | NOJA226M002RWJ | 53J7310 |
| Product Name | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 22Uf, 2.5V, 20%, 1206, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |