Kyocera Corporation Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx NOSY337M002R0100

Description
CAPACITOR NIOBIUM OXIDE 330UF 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet
Description
CAPACITOR NIOBIUM OXIDE 330UF 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx - 64M1245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx
64M1245
Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx 64M1245
CAPACITOR NIOBIUM OXIDE 330UF 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR NIOBIUM OXIDE 330UF 2.5V, 20%, 2917; Capacitance:330µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Niobium Oxide; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Niobium Oxide Capacitors - NOSY337M002R0100 - Lingto Electronic Limited
Shenzhen, China
Niobium Oxide Capacitors
NOSY337M002R0100
Niobium Oxide Capacitors NOSY337M002R0100
CAP NIOB OXI 330UF 20% 2.5V 2917

CAP NIOB OXI 330UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 64M1245 NOSY337M002R0100
Product Name Capacitor Niobium Oxide 330Uf 2.5V, 20%, 2917; Capacitance Kyocera Avx Niobium Oxide Capacitors
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrolytic Capacitors Niobium / Niobium Oxide Niobium / Niobium Oxide
Electrostatic Capacitors Niobium Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CB4G-FS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers