Cap Niobium 22uF 10V 20% (3.5 X 2.8 X 1.9mm) SMD 1.8 Ohm 105°C Automotive AEC-Q200 T/R Product overview: NOJB226M010RWJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 10V, 1.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 10V, Niobium Oxide Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 67-NOJB226M010RWJ can be used for catalog matching and distributor lookup.
22µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 1.8 Ohms
22µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 1.8 Ohms
22µF Niobium Oxide Capacitor 10V 1411 (3528 Metric), 1210 1.8 Ohms
CAP NIOB OXIDE 22UF 20% 10V 1210
CAP NIOB OXIDE 22UF 20% 10V 1210
CAPACITOR NIOBIUM OXIDE 22UF, 10V, 20%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):10V; ESR:1.8ohm; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Length:3.5mm RoHS Compliant: Yes
CAP, 22µF, 10V, 20%, 1210, SMD; Capacitance:22µF; Voltage Rating:10V; Product Range:OxiCap NOJ Series; Operating Temperature Max:105°C; ESR:1.8ohm; Capacitor Case Style:1210 [3225 Metric]; Automotive Qualification Standard:AEC-Q200; RoHS Compliant: Yes
CAP NIOB OXIDE 22UF 20% 10V 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 67-NOJB226M010RWJ | 478-3123-6-ND | 478-3123-2-ND | NOJB226M010RWJ | NOJB226M010RWJ | 36K5674 | 58M9807 | NOJB226M010RWJ |
| Product Name | Automotive SMD 22uF 10V Capacitor | Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Niobium Oxide Capacitors | Capacitor Niobium Oxide 22Uf, 10V, 20%, 1210, Full Reel; Capacitance Kyocera Avx | Cap, 22Μf, 10V, 20%, 1210, Smd; Capacitance Kyocera Avx | Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts | 10 volts |