47µF Niobium Oxide Capacitor 2.5V 1411 (3528 Metric), 1210 1.6 Ohms
CAP NIOB OXID 47UF 20% 2.5V 1210
CAPACITOR NIOBIUM OXIDE 47UF, 2.5V, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):2.5V; ESR:1.6ohm; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount; Product Width:2.8mmRoHS Compliant: Yes
CAP NIOB OXID 47UF 20% 2.5V 1210
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | NOJB476M002RWJ-ND | NOJB476M002RWJ | 53J7322 | NOJB476M002RWJ |
| Product Name | Niobium Oxide Capacitors | Capacitors - Niobium Oxide Capacitors | Capacitor Niobium Oxide 47Uf, 2.5V, 20%, 1210, Full Reel; Capacitance Kyocera Avx | Niobium Oxide Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Niobium / Niobium Oxide | Niobium / Niobium Oxide | Niobium / Niobium Oxide | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |